KEMET Electronics Corporation Ceramic Capacitors C0402C302F4JACAUTO7210

Description
CAP CER 0402 3NF 16VDC U2J 1%
Request a Quote Datasheet
Description
CAP CER 0402 3NF 16VDC U2J 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C302F4JACAUTO7210TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0402 3NF 16VDC U2J 1%

CAP CER 0402 3NF 16VDC U2J 1%

Buy Now Datasheet
Cap, 3000Pf, 16V, Mlcc, 0402; Capacitance Kemet - 32AK5625 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3000Pf, 16V, Mlcc, 0402; Capacitance Kemet
32AK5625
Cap, 3000Pf, 16V, Mlcc, 0402; Capacitance Kemet 32AK5625
CAP, 3000PF, 16V, MLCC, 0402; Capacitance:3000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

CAP, 3000PF, 16V, MLCC, 0402; Capacitance:3000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402C302F4JACAUTO7210TR-ND 32AK5625
Product Name Ceramic Capacitors Cap, 3000Pf, 16V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
Aluminium Capacitors - 1701058 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers