KEMET Electronics Corporation Ceramic Capacitors C0402C273K4RACTU

Description
0.027µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.027µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C273K4RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C273K4RACTUTR-ND
Ceramic Capacitors 399-C0402C273K4RACTUTR-ND
0.027µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.027µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C273K4RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C273K4RACTUCT-ND
Ceramic Capacitors 399-C0402C273K4RACTUCT-ND
0.027µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.027µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C273K4RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C273K4RACTUDKR-ND
Ceramic Capacitors 399-C0402C273K4RACTUDKR-ND
0.027µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.027µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 27nF 16V Capacitor
60-C0402C273K4RACTU
SMD 27nF 16V Capacitor 60-C0402C273K4RACTU
Cap Ceramic 27nF 16V X7R 10% 0402 SMD T/R Product overview: C0402C273K4RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 27nF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C273K4RACTU can be used for catalog matching and distributor lookup.

Cap Ceramic 27nF 16V X7R 10% 0402 SMD T/R Product overview: C0402C273K4RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 27nF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C273K4RACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mlcc Capacitor, 0.027Uf, 16V, X7R, 10%, 0402; Capacitance Kemet - 07X0707 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.027Uf, 16V, X7R, 10%, 0402; Capacitance Kemet
07X0707
Mlcc Capacitor, 0.027Uf, 16V, X7R, 10%, 0402; Capacitance Kemet 07X0707
MLCC CAPACITOR, 0.027UF, 16V, X7R, 10%, 0402; Capacitance:27000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:0402RoHS Compliant: Yes

MLCC CAPACITOR, 0.027UF, 16V, X7R, 10%, 0402; Capacitance:27000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:0402RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 27000Pf, 16V, Mlcc, 0402 Rohs Compliant Kemet - 67AH9007 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27000Pf, 16V, Mlcc, 0402 Rohs Compliant Kemet
67AH9007
Cap, 27000Pf, 16V, Mlcc, 0402 Rohs Compliant Kemet 67AH9007
CAP, 27000PF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 27000PF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0402C273K4RACTUTR-ND 399-C0402C273K4RACTUDKR-ND 60-C0402C273K4RACTU 07X0707 67AH9007
Product Name Ceramic Capacitors Ceramic Capacitors SMD 27nF 16V Capacitor Mlcc Capacitor, 0.027Uf, 16V, X7R, 10%, 0402; Capacitance Kemet Cap, 27000Pf, 16V, Mlcc, 0402 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R104K1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701077 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers