KEMET Electronics Corporation Ceramic Capacitors C0402C272J8JACAUTO

Description
CAP CER 0402 2.7NF 10VDC U2J
Request a Quote Datasheet
Description
CAP CER 0402 2.7NF 10VDC U2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C272J8JACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0402 2.7NF 10VDC U2J

CAP CER 0402 2.7NF 10VDC U2J

Buy Now Datasheet
Cap, 2700Pf, 10V, Mlcc, 0402; Capacitance Kemet - 32AK5604 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Pf, 10V, Mlcc, 0402; Capacitance Kemet
32AK5604
Cap, 2700Pf, 10V, Mlcc, 0402; Capacitance Kemet 32AK5604
CAP, 2700PF, 10V, MLCC, 0402; Capacitance:2700pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

CAP, 2700PF, 10V, MLCC, 0402; Capacitance:2700pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402C272J8JACAUTOTR-ND 32AK5604
Product Name Ceramic Capacitors Cap, 2700Pf, 10V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details