KEMET Electronics Corporation Ceramic Capacitors C0402C242K4JAC7210

Description
CAP CER 0402 2.4NF 16VDC U2J
Request a Quote Datasheet
Description
CAP CER 0402 2.4NF 16VDC U2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C242K4JAC7210TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0402 2.4NF 16VDC U2J

CAP CER 0402 2.4NF 16VDC U2J

Buy Now Datasheet
Cap, 2400Pf, 16V, Mlcc, 0402; Capacitance Kemet - 32AK5572 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2400Pf, 16V, Mlcc, 0402; Capacitance Kemet
32AK5572
Cap, 2400Pf, 16V, Mlcc, 0402; Capacitance Kemet 32AK5572
CAP, 2400PF, 16V, MLCC, 0402; Capacitance:2400pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

CAP, 2400PF, 16V, MLCC, 0402; Capacitance:2400pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402C242K4JAC7210TR-ND 32AK5572
Product Name Ceramic Capacitors Cap, 2400Pf, 16V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Polymer - 337UVR004MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details