KEMET Electronics Corporation Ceramic Capacitors C0402C229C5HACAUTO

Description
2.2pF ±0.25pF 50V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2pF ±0.25pF 50V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0402C229C5HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0402C229C5HACAUTO-ND
Ceramic Capacitors C0402C229C5HACAUTO-ND
2.2pF ±0.25pF 50V Ceramic Capacitor X8R 0402 (1005 Metric)

2.2pF ±0.25pF 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0402C229C5HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402C229C5HACAUTO
Ceramic Capacitors C0402C229C5HACAUTO
CAP CER 0402 2.2PF 50V ULTRA STA

CAP CER 0402 2.2PF 50V ULTRA STA

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0402C229C5HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0402C229C5HACAUTO
Capacitors - Ceramic Capacitors C0402C229C5HACAUTO
CAP CER 0402 2.2PF 50V ULTRA STA

CAP CER 0402 2.2PF 50V ULTRA STA

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C0402C229C5HACAUTO-ND C0402C229C5HACAUTO C0402C229C5HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS122K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1855437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details