KEMET Electronics Corporation Ceramic Capacitors C0402C222K9RACTU

Description
2200pF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-14893-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14893-1-ND
Ceramic Capacitors 399-14893-1-ND
2200pF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14893-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14893-2-ND
Ceramic Capacitors 399-14893-2-ND
2200pF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14893-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14893-6-ND
Ceramic Capacitors 399-14893-6-ND
2200pF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-14893-1-ND 399-14893-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details