KEMET Electronics Corporation Ceramic Capacitors C0402C222K5RACTU

Description
2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C222K5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C222K5RACTUCT-ND
Ceramic Capacitors 399-C0402C222K5RACTUCT-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C222K5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C222K5RACTUDKR-ND
Ceramic Capacitors 399-C0402C222K5RACTUDKR-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C222K5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C222K5RACTUTR-ND
Ceramic Capacitors 399-C0402C222K5RACTUTR-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 2.2nF 50V Capacitor
60-C0402C222K5RACTU
SMD 2.2nF 50V Capacitor 60-C0402C222K5RACTU
2.2nF 50V X7R Ceramic Capacitor, 0402 SMD Product overview: C0402C222K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C222K5RACTU can be used for catalog matching and distributor lookup.

2.2nF 50V X7R Ceramic Capacitor, 0402 SMD Product overview: C0402C222K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C222K5RACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C0402C222K5RACTU - 960380-C0402C222K5RACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0402C222K5RACTU
960380-C0402C222K5RACTU
Ceramic Capacitors - C0402C222K5RACTU 960380-C0402C222K5RACTU
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960380-C0402C222K5RA CTU Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 1 mm Voltage: 50 V Mounting: SMD (SMT) Capacitance: 2.2 nF Tolerance: 10 % Thickness: 558.8 µm Dielectric Material: Ceramic Height: 500 µm Material: Ceramic Number of Pins: 2 Width: 500 µm Dissipation Factor: 2.5 % Categories: Ceramic Capacitors Case / Package: 0402 Case / Package: 1005 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 500 µm Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Case Code (Imperial): 0402 Voltage Rating (AC): 50 V Voltage Rating (DC): 50 V REACH SVHC: No SVHC Lead Pitch: 300 µm Dielectric: X7R

Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960380-C0402C222K5RACTU
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 1 mm
Voltage: 50 V
Mounting: SMD (SMT)
Capacitance: 2.2 nF
Tolerance: 10 %
Thickness: 558.8 µm
Dielectric Material: Ceramic
Height: 500 µm
Material: Ceramic
Number of Pins: 2
Width: 500 µm
Dissipation Factor: 2.5 %
Categories: Ceramic Capacitors
Case / Package: 0402
Case / Package: 1005
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 500 µm
Lead Free: Yes
Mount: PCB, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Case Code (Imperial): 0402
Voltage Rating (AC): 50 V
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Lead Pitch: 300 µm
Dielectric: X7R

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 147027 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
147027
MLCCs - Multilayer Ceramic Capacitors 147027
KEMET C0402C222K5RACTU

KEMET C0402C222K5RACTU

Supplier's Site
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0402; Capacitance Kemet - 70K9080 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0402; Capacitance Kemet
70K9080
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0402; Capacitance Kemet 70K9080
CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 0402; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:0402RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 0402; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:0402RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kemet - 78H4969 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kemet
78H4969
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kemet 78H4969
CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 2200 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kemet - 36X2581 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 2200 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kemet
36X2581
Multilayer Ceramic Capacitor, C Series, 2200 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kemet 36X2581
Multilayer Ceramic Capacitor, C Series, 2200 pF, - 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 2200 pF, - 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0402C222K5RACTUCT-ND 399-C0402C222K5RACTUDKR-ND 60-C0402C222K5RACTU 960380-C0402C222K5RACTU 147027 70K9080 78H4969 36X2581
Product Name Ceramic Capacitors Ceramic Capacitors SMD 2.2nF 50V Capacitor Ceramic Capacitors - C0402C222K5RACTU MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0402; Capacitance Kemet Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 2200 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details