18pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Capacitor,Ceramic,18
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0402C180C5GACTUTR-ND | 57K6792 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,18Pf,50Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 50 volts |