KEMET Electronics Corporation Ceramic Capacitors C0402C162F3GACTU

Description
CAP CER 1600PF 25V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 1600PF 25V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C162F3GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C162F3GACTUTR-ND
Ceramic Capacitors 399-C0402C162F3GACTUTR-ND
CAP CER 1600PF 25V C0G/NP0 0402

CAP CER 1600PF 25V C0G/NP0 0402

Buy Now Datasheet
1600Pf 25.0V Rohs Compliant Kemet - 86AC0101 - Newark, An Avnet Company
Chicago, IL, United States
1600Pf 25.0V Rohs Compliant Kemet
86AC0101
1600Pf 25.0V Rohs Compliant Kemet 86AC0101
1600PF 25.0V ROHS COMPLIANT: YES

1600PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402C162F3GACTUTR-ND 86AC0101
Product Name Ceramic Capacitors 1600Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers