KEMET Electronics Corporation Ceramic Capacitors C0402C153J5RECTU

Description
CAP CER 0402 15NF 50V X7R 5%
Request a Quote Datasheet
Description
CAP CER 0402 15NF 50V X7R 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C153J5RECTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C153J5RECTUDKR-ND
Ceramic Capacitors 399-C0402C153J5RECTUDKR-ND
CAP CER 0402 15NF 50V X7R 5%

CAP CER 0402 15NF 50V X7R 5%

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C153J5RECTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C153J5RECTUCT-ND
Ceramic Capacitors 399-C0402C153J5RECTUCT-ND
CAP CER 0402 15NF 50V X7R 5%

CAP CER 0402 15NF 50V X7R 5%

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C153J5RECTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C153J5RECTUTR-ND
Ceramic Capacitors 399-C0402C153J5RECTUTR-ND
0.015µF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.015µF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C0402C153J5RECTUDKR-ND 399-C0402C153J5RECTUCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Polymer Capacitor - 337XMPL6R3YG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers