KEMET Electronics Corporation Ceramic Capacitors C0402C152F4GACTU

Description
CAP CER 1500PF 16V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 1500PF 16V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C152F4GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C152F4GACTUTR-ND
Ceramic Capacitors 399-C0402C152F4GACTUTR-ND
CAP CER 1500PF 16V C0G/NP0 0402

CAP CER 1500PF 16V C0G/NP0 0402

Buy Now Datasheet
1500Pf 16.0V Rohs Compliant Kemet - 32X6733 - Newark, An Avnet Company
Chicago, IL, United States
1500Pf 16.0V Rohs Compliant Kemet
32X6733
1500Pf 16.0V Rohs Compliant Kemet 32X6733
1500PF 16.0V ROHS COMPLIANT: YES

1500PF 16.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402C152F4GACTUTR-ND 32X6733
Product Name Ceramic Capacitors 1500Pf 16.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details