KEMET Electronics Corporation Ceramic Capacitors C0402C151J5HACAUTO

Description
150pF ±5% 50V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
150pF ±5% 50V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15787-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15787-1-ND
Ceramic Capacitors 399-15787-1-ND
150pF ±5% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

150pF ±5% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15787-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15787-2-ND
Ceramic Capacitors 399-15787-2-ND
150pF ±5% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

150pF ±5% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15787-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15787-6-ND
Ceramic Capacitors 399-15787-6-ND
150pF ±5% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

150pF ±5% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 150Pf, 50V, 5%, X8R, 0402; Capacitance Kemet - 45AC4444 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 50V, 5%, X8R, 0402; Capacitance Kemet
45AC4444
Cap, 150Pf, 50V, 5%, X8R, 0402; Capacitance Kemet 45AC4444
CAP, 150PF, 50V, 5%, X8R, 0402; Capacitance:150pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

CAP, 150PF, 50V, 5%, X8R, 0402; Capacitance:150pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
150.pf 50.0V Rohs Compliant Kemet - 86AC0057 - Newark, An Avnet Company
Chicago, IL, United States
150.pf 50.0V Rohs Compliant Kemet
86AC0057
150.pf 50.0V Rohs Compliant Kemet 86AC0057
150.PF 50.0V ROHS COMPLIANT: YES

150.PF 50.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C0402C151J5HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402C151J5HACAUTO
Ceramic Capacitors C0402C151J5HACAUTO
CAP CER 150PF 50V X8R 0402

CAP CER 150PF 50V X8R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-15787-1-ND 399-15787-6-ND 45AC4444 86AC0057 C0402C151J5HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 150Pf, 50V, 5%, X8R, 0402; Capacitance Kemet 150.pf 50.0V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - M15G330K2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers