KEMET Electronics Corporation Ceramic Capacitors C0402C139D3HACAUTO

Description
1.3pF ±0.5pF 25V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.3pF ±0.5pF 25V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0402C139D3HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0402C139D3HACAUTO-ND
Ceramic Capacitors C0402C139D3HACAUTO-ND
1.3pF ±0.5pF 25V Ceramic Capacitor X8R 0402 (1005 Metric)

1.3pF ±0.5pF 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0402C139D3HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402C139D3HACAUTO
Ceramic Capacitors C0402C139D3HACAUTO
CAP CER 0402 1.3PF 25V ULTRA STA

CAP CER 0402 1.3PF 25V ULTRA STA

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0402C139D3HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0402C139D3HACAUTO
Capacitors - Ceramic Capacitors C0402C139D3HACAUTO
CAP CER 0402 1.3PF 25V ULTRA STA

CAP CER 0402 1.3PF 25V ULTRA STA

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C0402C139D3HACAUTO-ND C0402C139D3HACAUTO C0402C139D3HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Film Paper Film Capacitors - 104PMB302KA# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details