KEMET Electronics Corporation Ceramic Capacitors C0402C132K8JACAUTO

Description
1300pF ±10% 10V Ceramic Capacitor U2J 0402 (1005 Metric)
Request a Quote Datasheet
Description
1300pF ±10% 10V Ceramic Capacitor U2J 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0402C132K8JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0402C132K8JACAUTO-ND
Ceramic Capacitors C0402C132K8JACAUTO-ND
1300pF ±10% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

1300pF ±10% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0402C132K8JACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0402C132K8JACAUTO
Capacitors - Ceramic Capacitors C0402C132K8JACAUTO
CAP CER 1300PF 10V U2J 0402

CAP CER 1300PF 10V U2J 0402

Supplier's Site
Ceramic Capacitors - C0402C132K8JACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402C132K8JACAUTO
Ceramic Capacitors C0402C132K8JACAUTO
CAP CER 1300PF 10V U2J 0402

CAP CER 1300PF 10V U2J 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C0402C132K8JACAUTO-ND C0402C132K8JACAUTO C0402C132K8JACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 105PPS152KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1725758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details