KEMET Electronics Corporation Ceramic Capacitors C0402C104M4RACAUTO

Description
0.1µF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-13707-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13707-2-ND
Ceramic Capacitors 399-13707-2-ND
0.1µF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-13707-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13707-1-ND
Ceramic Capacitors 399-13707-1-ND
0.1µF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-13707-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13707-6-ND
Ceramic Capacitors 399-13707-6-ND
0.1µF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0402C104M4RACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402C104M4RACAUTO
Ceramic Capacitors C0402C104M4RACAUTO
CAP CER 0.1UF 16V X7R 0402

CAP CER 0.1UF 16V X7R 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 16V, Mlcc, 0402; Capacitance Kemet - 22AC5495 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 16V, Mlcc, 0402; Capacitance Kemet
22AC5495
Cap, Aec-Q200, 0.1Uf, 16V, Mlcc, 0402; Capacitance Kemet 22AC5495
CAP, AEC-Q200, 0.1UF, 16V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.02mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.1UF, 16V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 16V, Mlcc, 0402; Capacitance Kemet - 76AH8286 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 16V, Mlcc, 0402; Capacitance Kemet
76AH8286
Cap, Aec-Q200, 0.1Uf, 16V, Mlcc, 0402; Capacitance Kemet 76AH8286
CAP, AEC-Q200, 0.1UF, 16V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.02mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.1UF, 16V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-13707-2-ND 399-13707-6-ND C0402C104M4RACAUTO 22AC5495
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 16V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive; Bypass Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C103U075AC2B - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details