KEMET Electronics Corporation Ceramic Capacitors C0402C104K3PACTU

Description
0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15636-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15636-1-ND
Ceramic Capacitors 399-15636-1-ND
0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15636-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15636-2-ND
Ceramic Capacitors 399-15636-2-ND
0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15636-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15636-6-ND
Ceramic Capacitors 399-15636-6-ND
0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 0.1Μf, 25V, 10%, X5R, 0402; Capacitance Kemet - 52AC4005 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 25V, 10%, X5R, 0402; Capacitance Kemet
52AC4005
Cap, 0.1Μf, 25V, 10%, X5R, 0402; Capacitance Kemet 52AC4005
CAP, 0.1µF, 25V, 10%, X5R, 0402; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 25V, 10%, X5R, 0402; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
.100Uf 25.0V Rohs Compliant Kemet - 85AC9944 - Newark, An Avnet Company
Chicago, IL, United States
.100Uf 25.0V Rohs Compliant Kemet
85AC9944
.100Uf 25.0V Rohs Compliant Kemet 85AC9944
.100UF 25.0V ROHS COMPLIANT: YES

.100UF 25.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-15636-1-ND 399-15636-6-ND 52AC4005 85AC9944
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.1Μf, 25V, 10%, X5R, 0402; Capacitance Kemet .100Uf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701038 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers