KEMET Electronics Corporation Ceramic Capacitors C0402C104J4RACTU

Description
0.1µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C104J4RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C104J4RACTUTR-ND
Ceramic Capacitors 399-C0402C104J4RACTUTR-ND
0.1µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C104J4RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C104J4RACTUDKR-ND
Ceramic Capacitors 399-C0402C104J4RACTUDKR-ND
0.1µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C104J4RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C104J4RACTUCT-ND
Ceramic Capacitors 399-C0402C104J4RACTUCT-ND
0.1µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2053293 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2053293
MLCCs - Multilayer Ceramic Capacitors 2053293
KEMET C0402C104J4RACTU

KEMET C0402C104J4RACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2053291 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2053291
MLCCs - Multilayer Ceramic Capacitors 2053291
KEMET C0402C104J4RACTU

KEMET C0402C104J4RACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2053293P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2053293P
MLCCs - Multilayer Ceramic Capacitors 2053293P
KEMET C0402C104J4RACTU

KEMET C0402C104J4RACTU

Supplier's Site
Cap, Mlcc, X7R, 0.1Uf, 16V, 0402; Capacitance Kemet - 07X0685 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 16V, 0402; Capacitance Kemet
07X0685
Cap, Mlcc, X7R, 0.1Uf, 16V, 0402; Capacitance Kemet 07X0685
CAP, MLCC, X7R, 0.1UF, 16V, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 16V, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 0.1Uf, 16V, X7R, 5%, 0402, Full Reel; Capacitance Kemet - 18M8373 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.1Uf, 16V, X7R, 5%, 0402, Full Reel; Capacitance Kemet
18M8373
Mlcc Capacitor, 0.1Uf, 16V, X7R, 5%, 0402, Full Reel; Capacitance Kemet 18M8373
MLCC CAPACITOR, 0.1UF, 16V, X7R, 5%, 0402, FULL REEL; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

MLCC CAPACITOR, 0.1UF, 16V, X7R, 5%, 0402, FULL REEL; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Μf, 16V, 5%, X7R, 0402; Capacitance Kemet - 12AC0552 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 16V, 5%, X7R, 0402; Capacitance Kemet
12AC0552
Cap, 0.1Μf, 16V, 5%, X7R, 0402; Capacitance Kemet 12AC0552
CAP, 0.1µF, 16V, 5%, X7R, 0402; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 16V, 5%, X7R, 0402; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0402C104J4RACTUTR-ND 399-C0402C104J4RACTUDKR-ND 2053293 2053293P 07X0685 18M8373 12AC0552
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Mlcc, X7R, 0.1Uf, 16V, 0402; Capacitance Kemet Mlcc Capacitor, 0.1Uf, 16V, X7R, 5%, 0402, Full Reel; Capacitance Kemet Cap, 0.1Μf, 16V, 5%, X7R, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers