KEMET Electronics Corporation Ceramic Capacitors C0402C102K5RALTU

Description
1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C102K5RALTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C102K5RALTUTR-ND
Ceramic Capacitors 399-C0402C102K5RALTUTR-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C102K5RALTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C102K5RALTUDKR-ND
Ceramic Capacitors 399-C0402C102K5RALTUDKR-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C102K5RALTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C102K5RALTUCT-ND
Ceramic Capacitors 399-C0402C102K5RALTUCT-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 1000Pf, 50V, 0402; Capacitance Kemet - 96Y6861 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1000Pf, 50V, 0402; Capacitance Kemet
96Y6861
Cap, Mlcc, X7R, 1000Pf, 50V, 0402; Capacitance Kemet 96Y6861
CAP, MLCC, X7R, 1000PF, 50V, 0402; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.02mm RoHS Compliant: No

CAP, MLCC, X7R, 1000PF, 50V, 0402; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.02mm RoHS Compliant: No

Supplier's Site Datasheet
1000Pf 50.0V Rohs Compliant Kemet - 13M6320 - Newark, An Avnet Company
Chicago, IL, United States
1000Pf 50.0V Rohs Compliant Kemet
13M6320
1000Pf 50.0V Rohs Compliant Kemet 13M6320
1000PF 50.0V ROHS COMPLIANT: NO

1000PF 50.0V ROHS COMPLIANT: NO

Supplier's Site
Cap, 1000Pf, 50V, Mlcc, 0402; Capacitance Kemet - 50AK9701 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, Mlcc, 0402; Capacitance Kemet
50AK9701
Cap, 1000Pf, 50V, Mlcc, 0402; Capacitance Kemet 50AK9701
CAP, 1000PF, 50V, MLCC, 0402; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: No

CAP, 1000PF, 50V, MLCC, 0402; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0402C102K5RALTUTR-ND 399-C0402C102K5RALTUDKR-ND 96Y6861 13M6320 50AK9701
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 1000Pf, 50V, 0402; Capacitance Kemet 1000Pf 50.0V Rohs Compliant Kemet Cap, 1000Pf, 50V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 107AXZ025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701291 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details