KEMET Electronics Corporation Ceramic Capacitors C0402C102K5HACAUTO

Description
1000pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-12970-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-12970-1-ND
Ceramic Capacitors 399-12970-1-ND
1000pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

1000pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-12970-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-12970-6-ND
Ceramic Capacitors 399-12970-6-ND
1000pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

1000pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-12970-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-12970-2-ND
Ceramic Capacitors 399-12970-2-ND
1000pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

1000pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 1000Pf, 50V, 10%, X8R, 0402; Capacitance Kemet - 27AC2909 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, 10%, X8R, 0402; Capacitance Kemet
27AC2909
Cap, 1000Pf, 50V, 10%, X8R, 0402; Capacitance Kemet 27AC2909
CAP, 1000PF, 50V, 10%, X8R, 0402; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 50V, 10%, X8R, 0402; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, X8R, 1000Pf, 0402; Capacitance Kemet - 06AH2418 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X8R, 1000Pf, 0402; Capacitance Kemet
06AH2418
Cap, Mlcc, Aec-Q200, X8R, 1000Pf, 0402; Capacitance Kemet 06AH2418
CAP, MLCC, AEC-Q200, X8R, 1000PF, 0402; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series KEMET; Product Length:1.02mmRoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X8R, 1000PF, 0402; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series KEMET; Product Length:1.02mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C0402C102K5HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402C102K5HACAUTO
Ceramic Capacitors C0402C102K5HACAUTO
CAP CER 1000PF 50V X8R 0402

CAP CER 1000PF 50V X8R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-12970-1-ND 399-12970-6-ND 27AC2909 06AH2418 C0402C102K5HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 50V, 10%, X8R, 0402; Capacitance Kemet Cap, Mlcc, Aec-Q200, X8R, 1000Pf, 0402; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P30G472J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details