KEMET Electronics Corporation Ceramic Capacitors C0402C102G3GACTU

Description
1000pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1000pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C102G3GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C102G3GACTUDKR-ND
Ceramic Capacitors 399-C0402C102G3GACTUDKR-ND
1000pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C102G3GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C102G3GACTUCT-ND
Ceramic Capacitors 399-C0402C102G3GACTUCT-ND
1000pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C102G3GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C102G3GACTUTR-ND
Ceramic Capacitors 399-C0402C102G3GACTUTR-ND
1000pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
1000Pf 25.0V Rohs Compliant Kemet - 32X6674 - Newark, An Avnet Company
Chicago, IL, United States
1000Pf 25.0V Rohs Compliant Kemet
32X6674
1000Pf 25.0V Rohs Compliant Kemet 32X6674
1000PF 25.0V ROHS COMPLIANT: YES

1000PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0402C102G3GACTUDKR-ND 399-C0402C102G3GACTUCT-ND 32X6674
Product Name Ceramic Capacitors Ceramic Capacitors 1000Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers