KEMET Electronics Corporation Ceramic Capacitors C0402C100K5GACTU

Description
10pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
10pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C100K5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C100K5GACTUDKR-ND
Ceramic Capacitors 399-C0402C100K5GACTUDKR-ND
10pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C100K5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C100K5GACTUTR-ND
Ceramic Capacitors 399-C0402C100K5GACTUTR-ND
10pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C100K5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C100K5GACTUCT-ND
Ceramic Capacitors 399-C0402C100K5GACTUCT-ND
10pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 10pF 50V Capacitor
60-C0402C100K5GACTU
SMD 10pF 50V Capacitor 60-C0402C100K5GACTU
10pF 50V C0G MLCC Ceramic Capacitor 0402 SMD T/R Product overview: C0402C100K5GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C100K5GACTU can be used for catalog matching and distributor lookup.

10pF 50V C0G MLCC Ceramic Capacitor 0402 SMD T/R Product overview: C0402C100K5GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C100K5GACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mlcc Capacitor, 10Pf, 50V, C0G, 10%, 0402, Full Reel; Capacitance Kemet - 78H4752 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 10Pf, 50V, C0G, 10%, 0402, Full Reel; Capacitance Kemet
78H4752
Mlcc Capacitor, 10Pf, 50V, C0G, 10%, 0402, Full Reel; Capacitance Kemet 78H4752
MLCC CAPACITOR, 10PF, 50V, C0G, 10%, 0402, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 10PF, 50V, C0G, 10%, 0402, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 10Pf, 50V, C0G, 10%, 0402; Capacitance Kemet - 07X0674 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 10Pf, 50V, C0G, 10%, 0402; Capacitance Kemet
07X0674
Mlcc Capacitor, 10Pf, 50V, C0G, 10%, 0402; Capacitance Kemet 07X0674
MLCC CAPACITOR, 10PF, 50V, C0G, 10%, 0402; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0402RoHS Compliant: Yes

MLCC CAPACITOR, 10PF, 50V, C0G, 10%, 0402; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0402RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0402C100K5GACTUDKR-ND 399-C0402C100K5GACTUTR-ND 60-C0402C100K5GACTU 78H4752 07X0674
Product Name Ceramic Capacitors Ceramic Capacitors SMD 10pF 50V Capacitor Mlcc Capacitor, 10Pf, 50V, C0G, 10%, 0402, Full Reel; Capacitance Kemet Mlcc Capacitor, 10Pf, 50V, C0G, 10%, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum - Polymer Capacitors - 1572-337XMPL004MG19HDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details