KEMET Electronics Corporation Ceramic Capacitors C0201C680J3GACTU

Description
68pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
68pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-14264-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14264-1-ND
Ceramic Capacitors 399-14264-1-ND
68pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

68pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14264-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14264-2-ND
Ceramic Capacitors 399-14264-2-ND
68pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

68pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14264-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14264-6-ND
Ceramic Capacitors 399-14264-6-ND
68pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

68pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, C Series, 68 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Kemet - 55T0044 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 68 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Kemet
55T0044
Multilayer Ceramic Capacitor, C Series, 68 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Kemet 55T0044
Multilayer Ceramic Capacitor, C Series, 68 pF, - 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 68 pF, - 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-14264-1-ND 399-14264-6-ND 55T0044
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, C Series, 68 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - P40G103J5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers