KEMET Electronics Corporation Ceramic Capacitors C0201C103M4PACTU

Description
10000pF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-14261-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14261-2-ND
Ceramic Capacitors 399-14261-2-ND
10000pF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14261-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14261-1-ND
Ceramic Capacitors 399-14261-1-ND
10000pF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14261-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14261-6-ND
Ceramic Capacitors 399-14261-6-ND
10000pF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-14261-2-ND 399-14261-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 106SML050MQ5 - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701252 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers