KEMET Electronics Corporation Ceramic Capacitors C0201C100D3GACTU

Description
10pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
10pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0201C100D3GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0201C100D3GACTUTR-ND
Ceramic Capacitors 399-C0201C100D3GACTUTR-ND
10pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0201C100D3GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0201C100D3GACTUDKR-ND
Ceramic Capacitors 399-C0201C100D3GACTUDKR-ND
10pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0201C100D3GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0201C100D3GACTUCT-ND
Ceramic Capacitors 399-C0201C100D3GACTUCT-ND
10pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, Mlcc, C0G/np0, 10Pf, 25V, 0201; Capacitance Kemet - 50AC8398 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G/np0, 10Pf, 25V, 0201; Capacitance Kemet
50AC8398
Cap, Mlcc, C0G/np0, 10Pf, 25V, 0201; Capacitance Kemet 50AC8398
CAP, MLCC, C0G/NP0, 10PF, 25V, 0201; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

CAP, MLCC, C0G/NP0, 10PF, 25V, 0201; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G/np0, 10Pf, 25V, 0201; Capacitance Kemet - 13M6229 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G/np0, 10Pf, 25V, 0201; Capacitance Kemet
13M6229
Cap, Mlcc, C0G/np0, 10Pf, 25V, 0201; Capacitance Kemet 13M6229
CAP, MLCC, C0G/NP0, 10PF, 25V, 0201; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

CAP, MLCC, C0G/NP0, 10PF, 25V, 0201; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Pf, 25V, C0G/np0, 0201; Capacitance Kemet - 76Y2882 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 25V, C0G/np0, 0201; Capacitance Kemet
76Y2882
Cap, 10Pf, 25V, C0G/np0, 0201; Capacitance Kemet 76Y2882
CAP, 10PF, 25V, C0G/NP0, 0201; Capacitance:10pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 10PF, 25V, C0G/NP0, 0201; Capacitance:10pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0201C100D3GACTUTR-ND 399-C0201C100D3GACTUDKR-ND 50AC8398 76Y2882
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, C0G/np0, 10Pf, 25V, 0201; Capacitance Kemet Cap, 10Pf, 25V, C0G/np0, 0201; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details