RF INDUCTOR, UNSHIELDED, 3.3NH, 0.5A; Inductance:3.3nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:7GHz; DC Current Rating:500mA; Product Range:BSPQ Series; Inductance Tolerance:± 0.1nH; Inductor Construction:Unshiel
RF INDUCTOR, UNSHIELDED, 3.3NH, 0.5A; Inductance:3.3nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:7GHz; DC Current Rating:500mA; Product Range:BSPQ Series; Inductance Tolerance:± 0.1nH; Inductor Construction:Unshiel
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 52AK8549 |
| Product Name | Rf Inductor, Unshielded, 3.3Nh, 0.5A; Inductance Yageo |
| Inductance Range | 0.0033 microH |