Yageo USA Rf Inductor, Unshielded, 3.1Nh, 0.5A; Inductance Yageo BSPQ000603043N1C00

Description
RF INDUCTOR, UNSHIELDED, 3.1NH, 0.5A; Inductance:3.1nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:7.5GHz; DC Current Rating:500mA; Product Range:BSPQ Series; Inductance Tolerance:± 0.2nH; Inductor Construction:Unshiel ded RoHS Compliant: Yes
Description
RF INDUCTOR, UNSHIELDED, 3.1NH, 0.5A; Inductance:3.1nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:7.5GHz; DC Current Rating:500mA; Product Range:BSPQ Series; Inductance Tolerance:± 0.2nH; Inductor Construction:Unshiel ded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Inductor, Unshielded, 3.1Nh, 0.5A; Inductance Yageo - 52AK8546 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, Unshielded, 3.1Nh, 0.5A; Inductance Yageo
52AK8546
Rf Inductor, Unshielded, 3.1Nh, 0.5A; Inductance Yageo 52AK8546
RF INDUCTOR, UNSHIELDED, 3.1NH, 0.5A; Inductance:3.1nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:7.5GHz; DC Current Rating:500mA; Product Range:BSPQ Series; Inductance Tolerance:± 0.2nH; Inductor Construction:Unshiel ded RoHS Compliant: Yes

RF INDUCTOR, UNSHIELDED, 3.1NH, 0.5A; Inductance:3.1nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:7.5GHz; DC Current Rating:500mA; Product Range:BSPQ Series; Inductance Tolerance:± 0.2nH; Inductor Construction:Unshielded RoHS Compliant: Yes

Supplier's Site
Rf Inductor, Unshielded, 3.1Nh, 0.5A; Inductance Yageo - 52AK8329 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, Unshielded, 3.1Nh, 0.5A; Inductance Yageo
52AK8329
Rf Inductor, Unshielded, 3.1Nh, 0.5A; Inductance Yageo 52AK8329
RF INDUCTOR, UNSHIELDED, 3.1NH, 0.5A; Inductance:3.1nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:7.5GHz; DC Current Rating:500mA; Product Range:BSPQ Series; Inductance Tolerance:± 0.2nH; Inductor Construction:Unshiel ded RoHS Compliant: Yes

RF INDUCTOR, UNSHIELDED, 3.1NH, 0.5A; Inductance:3.1nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:7.5GHz; DC Current Rating:500mA; Product Range:BSPQ Series; Inductance Tolerance:± 0.2nH; Inductor Construction:Unshielded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 52AK8546
Product Name Rf Inductor, Unshielded, 3.1Nh, 0.5A; Inductance Yageo
Inductance Range 0.0031 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625813-3 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 15000 microH
View Details
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - DEH-15-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers