Yageo USA Circuit Protection - PTC Resettable Fuses BK60-020-DZ

Description
Win Source Part Number: 1361738-BK60-020-DZ Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 38 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: YAGEO Series: BK60 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.291" Dia x 0.122" T (7.40mm x 3.10mm) Height - Seated (Max): 0.500" (12.70mm) ECCN: EAR99 Current - Max: 40 A Approval Agency: UL Current - Hold (Ih) (Max): 200 mA Voltage - Max: 60V Current - Trip (It): 400 mA Time to Trip: 2.2 s Resistance - Initial (Ri) (Min): 1.5 Ohms Resistance - Post Trip (R1) (Max): 3.3 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1361738-BK60-020-DZ Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 38 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: YAGEO Series: BK60 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.291" Dia x 0.122" T (7.40mm x 3.10mm) Height - Seated (Max): 0.500" (12.70mm) ECCN: EAR99 Current - Max: 40 A Approval Agency: UL Current - Hold (Ih) (Max): 200 mA Voltage - Max: 60V Current - Trip (It): 400 mA Time to Trip: 2.2 s Resistance - Initial (Ri) (Min): 1.5 Ohms Resistance - Post Trip (R1) (Max): 3.3 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1361738-BK60-020-DZ - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361738-BK60-020-DZ
Circuit Protection - PTC Resettable Fuses 1361738-BK60-020-DZ
Win Source Part Number: 1361738-BK60-020-DZ Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 38 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: YAGEO Series: BK60 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.291" Dia x 0.122" T (7.40mm x 3.10mm) Height - Seated (Max): 0.500" (12.70mm) ECCN: EAR99 Current - Max: 40 A Approval Agency: UL Current - Hold (Ih) (Max): 200 mA Voltage - Max: 60V Current - Trip (It): 400 mA Time to Trip: 2.2 s Resistance - Initial (Ri) (Min): 1.5 Ohms Resistance - Post Trip (R1) (Max): 3.3 Ohms

Win Source Part Number: 1361738-BK60-020-DZ
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 38 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: BK60
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.291" Dia x 0.122" T (7.40mm x 3.10mm)
Height - Seated (Max): 0.500" (12.70mm)
ECCN: EAR99
Current - Max: 40 A
Approval Agency: UL
Current - Hold (Ih) (Max): 200 mA
Voltage - Max: 60V
Current - Trip (It): 400 mA
Time to Trip: 2.2 s
Resistance - Initial (Ri) (Min): 1.5 Ohms
Resistance - Post Trip (R1) (Max): 3.3 Ohms

Buy Now Datasheet
Singapore, Singapore
60V 0.2 A Circuit Protection Fuse
150-BK60-020-DZ
60V 0.2 A Circuit Protection Fuse 150-BK60-020-DZ
PPTC,DISC 7.4MM, 60V 0.2 A Product overview: BK60-020-DZ from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.2 A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 0.2 A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-BK60-020-DZ can be used for catalog matching and distributor lookup.

PPTC,DISC 7.4MM, 60V 0.2 A Product overview: BK60-020-DZ from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.2 A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 0.2 A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-BK60-020-DZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 1361738-BK60-020-DZ 150-BK60-020-DZ
Product Name Circuit Protection - PTC Resettable Fuses 60V 0.2 A Circuit Protection Fuse
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers