Win Source Part Number: 1361736-BK60-005-DZ
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: BK60
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.236" Dia x 0.122" T (6.00mm x 3.10mm)
Height - Seated (Max): 0.335" (8.50mm)
ECCN: EAR99
Current - Max: 40 A
Approval Agency: UL
Current - Hold (Ih) (Max): 50 mA
Voltage - Max: 60V
Current - Trip (It): 100 mA
Time to Trip: 5 s
Resistance - Initial (Ri) (Min): 7.5 Ohms
Resistance - Post Trip (R1) (Max): 25 Ohms
PPTC,DISC 6MM, 60V 0.05A Product overview: BK60-005-DZ from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.05A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 0.05A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-BK60-005-DZ can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 1361736-BK60-005-DZ | 150-BK60-005-DZ |
| Product Name | Circuit Protection - PTC Resettable Fuses | 60V 0.05A Circuit Protection Fuse |
| Mounting | Through Hole | Through Hole |