Yageo USA Circuit Protection - PTC Resettable Fuses BK30-250-SI

Description
Win Source Part Number: 1361721-BK30-250-SI Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: YAGEO Series: BK30 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.520" L x 0.122" W (13.20mm x 3.10mm) Height - Seated (Max): 0.807" (20.50mm) ECCN: EAR99 Current - Max: 40 A Approval Agency: UL Current - Hold (Ih) (Max): 2.5 A Voltage - Max: 30V Current - Trip (It): 5 A Time to Trip: 10.3 s Resistance - Initial (Ri) (Min): 27 mOhms Resistance - Post Trip (R1) (Max): 80 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1361721-BK30-250-SI Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: YAGEO Series: BK30 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.520" L x 0.122" W (13.20mm x 3.10mm) Height - Seated (Max): 0.807" (20.50mm) ECCN: EAR99 Current - Max: 40 A Approval Agency: UL Current - Hold (Ih) (Max): 2.5 A Voltage - Max: 30V Current - Trip (It): 5 A Time to Trip: 10.3 s Resistance - Initial (Ri) (Min): 27 mOhms Resistance - Post Trip (R1) (Max): 80 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1361721-BK30-250-SI - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361721-BK30-250-SI
Circuit Protection - PTC Resettable Fuses 1361721-BK30-250-SI
Win Source Part Number: 1361721-BK30-250-SI Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: YAGEO Series: BK30 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.520" L x 0.122" W (13.20mm x 3.10mm) Height - Seated (Max): 0.807" (20.50mm) ECCN: EAR99 Current - Max: 40 A Approval Agency: UL Current - Hold (Ih) (Max): 2.5 A Voltage - Max: 30V Current - Trip (It): 5 A Time to Trip: 10.3 s Resistance - Initial (Ri) (Min): 27 mOhms Resistance - Post Trip (R1) (Max): 80 mOhms

Win Source Part Number: 1361721-BK30-250-SI
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: BK30
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.520" L x 0.122" W (13.20mm x 3.10mm)
Height - Seated (Max): 0.807" (20.50mm)
ECCN: EAR99
Current - Max: 40 A
Approval Agency: UL
Current - Hold (Ih) (Max): 2.5 A
Voltage - Max: 30V
Current - Trip (It): 5 A
Time to Trip: 10.3 s
Resistance - Initial (Ri) (Min): 27 mOhms
Resistance - Post Trip (R1) (Max): 80 mOhms

Buy Now Datasheet
Singapore, Singapore
30V 2.5A Circuit Protection Fuse
150-BK30-250-SI
30V 2.5A Circuit Protection Fuse 150-BK30-250-SI
PPTC,SQUARE 13.2MM, 30V 2.5A Product overview: BK30-250-SI from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 2.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-BK30-250-SI can be used for catalog matching and distributor lookup.

PPTC,SQUARE 13.2MM, 30V 2.5A Product overview: BK30-250-SI from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 2.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-BK30-250-SI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
BK30-250-SI
Circuit Protection - PTC Resettable Fuses BK30-250-SI
PPTC,SQUARE 13.2MM, 30V 2.5A

PPTC,SQUARE 13.2MM, 30V 2.5A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 1361721-BK30-250-SI 150-BK30-250-SI BK30-250-SI
Product Name Circuit Protection - PTC Resettable Fuses 30V 2.5A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers