Win Source Part Number: 1361638-BK250-110-SZ
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 39 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: BK250
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.276" L x 0.181" W (7.00mm x 4.60mm)
Height - Seated (Max): 0.571" (14.50mm)
ECCN: EAR99
Current - Max: 3 A
Approval Agency: UL
Current - Hold (Ih) (Max): 110 mA
Voltage - Max: 250V
Current - Trip (It): 220 mA
Time to Trip: 5 s
Resistance - Initial (Ri) (Min): 6 Ohms
Resistance - Post Trip (R1) (Max): 12 Ohms
PPTC,SQUARE 7MM, 250V 0.11A Product overview: BK250-110-SZ from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.11A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250V, 0.11A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-BK250-110-SZ can be used for catalog matching and distributor lookup.
PPTC,SQUARE 7MM, 250V 0.11A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 1361638-BK250-110-SZ | 150-BK250-110-SZ | BK250-110-SZ |
| Product Name | Circuit Protection - PTC Resettable Fuses | 250V 0.11A Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses |
| Mounting | Through Hole | Through Hole |