The BK23000702 is a spark gap protector designed for surge suppression in power supplies and signal lines, with a DC spark-over voltage of 140±30%, insulation resistance of at least 100 MΩ, and electrode capacitance of ≤0.8 pF. It supports a 1000 A, 8/20 μs surge current and can withstand 200 surges, features bilateral symmetry, and operates between -40°C and +85°C. The device meets MSL level 1 per J-STD-020, is RoHS compliant and halogen-free, and uses a through-hole box package with dimensions of 4.3±0.5 mm in length, 28.0±3.0 mm in lead length, and 2.6±0.5 mm in diameter.
GDT 140V 1KA 1 POLE TH BOX Product overview: BK23000702 from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 140V, Circuit Protection Fuse, Gas Discharge Tube Arresters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 142-BK23000702 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 142-BK23000702 |
| Product Name | 140V Circuit Protection Fuse |
| Mounting | Through Hole |