Win Source Part Number: 1361455-BK23000702-M
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: BK2-M
Package: Tape & Reel
Product Status: Active
Package / Case: Cylinder No Lead
Mounting Type: User Defined
HTSUS: 8536.30.8000
Tolerance: ±30%
ECCN: EAR99
Voltage - DC Spark Over (Nom): 140 V
Number of Poles: 2
Fail Short: No
Gas Discharge Tube 140V ±30% 2 Pole User Defined
Gas Discharge Tube 140V ±30% 2 Pole User Defined
Gas Discharge Tube 140V ±30% 2 Pole User Defined
GAS DISCHARGE ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 1361455-BK23000702-M | 13-BK23000702-MCT-ND | 13-BK23000702-MTR-ND | 61AK2908 |
| Product Name | Circuit Protection - Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Rohs Compliant Yageo |
| Application | Industrial | Industrial |