Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free
Gas Discharge Tube 350V 10000A (10kA) ±20% 3 Pole User Defined
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | GTCN36-351M-R10 | GTCN36-351M-R10-ND |
| Product Name | Medium to High Surge GDT, 3 Terminal, 6 mm, No Leads | Gas Discharge Tube Arresters (GDT) |
| Standards | RoHS | |
| Operating Temperature | -40 to 90 C (-40 to 194 F) | |
| Capacitance Range | 1 pF |