Yageo USA Gas Discharge Tube Arresters (GDT) BK22005002

Description
Gas Discharge Tube 1000V 1000A (1kA) ±20% 1 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 1000V 1000A (1kA) ±20% 1 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 13-BK22005002-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-BK22005002-ND
Gas Discharge Tube Arresters (GDT) 13-BK22005002-ND
Gas Discharge Tube 1000V 1000A (1kA) ±20% 1 Pole Through Hole

Gas Discharge Tube 1000V 1000A (1kA) ±20% 1 Pole Through Hole

Buy Now Datasheet
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1361480-BK22005002 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1361480-BK22005002
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1361480-BK22005002
Win Source Part Number: 1361480-BK22005002 Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: BK2 Package: Box Product Status: Active Package / Case: Axial Cylinder Mounting Type: Through Hole HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 1000 V Impulse Discharge Current (8/20µs): 1000A (1kA) Number of Poles: 1 Fail Short: No

Win Source Part Number: 1361480-BK22005002
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: BK2
Package: Box
Product Status: Active
Package / Case: Axial Cylinder
Mounting Type: Through Hole
HTSUS: 8536.30.8000
Tolerance: ±20%
ECCN: EAR99
Voltage - DC Spark Over (Nom): 1000 V
Impulse Discharge Current (8/20µs): 1000A (1kA)
Number of Poles: 1
Fail Short: No

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 13-BK22005002-ND 1361480-BK22005002
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 4612382 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Y06S-Series Two Electrode Gas Tube Arrester - Y06SZ-350A - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details
Gas Discharge Tube Arresters (GDT) - 495-5850-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 10000 amps
View Details
2 suppliers