EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X2090S102

Description
Gas Discharge Tube 1200V 10000A (10kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 1200V 10000A (10kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-5850-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-5850-ND
Gas Discharge Tube Arresters (GDT) 495-5850-ND
Gas Discharge Tube 1200V 10000A (10kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 1200V 10000A (10kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Surge Arrester, 1.2Kv, 10Ka, Axial; Product Range Epcos - 24AC7816 - Newark, An Avnet Company
Chicago, IL, United States
Surge Arrester, 1.2Kv, 10Ka, Axial; Product Range Epcos
24AC7816
Surge Arrester, 1.2Kv, 10Ka, Axial; Product Range Epcos 24AC7816
SURGE ARRESTER, 1.2KV, 10KA, AXIAL; Product Range:A71-H12X Series; DC Breakover Voltage:1.2kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:1.9kV; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

SURGE ARRESTER, 1.2KV, 10KA, AXIAL; Product Range:A71-H12X Series; DC Breakover Voltage:1.2kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:1.9kV; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-5850-ND 24AC7816
Product Name Gas Discharge Tube Arresters (GDT) Surge Arrester, 1.2Kv, 10Ka, Axial; Product Range Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911541 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2020-23T-C4LF-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Radial Cylinder, 3 Lead
Rated Current 10000 amps
View Details
2 suppliers