Yageo USA Gas Discharge Tube Arresters (GDT) BK22002002

Description
Gas Discharge Tube 400V 1000A (1kA) ±20% 1 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 400V 1000A (1kA) ±20% 1 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 13-BK22002002-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-BK22002002-ND
Gas Discharge Tube Arresters (GDT) 13-BK22002002-ND
Gas Discharge Tube 400V 1000A (1kA) ±20% 1 Pole Through Hole

Gas Discharge Tube 400V 1000A (1kA) ±20% 1 Pole Through Hole

Buy Now Datasheet
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1361464-BK22002002 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1361464-BK22002002
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1361464-BK22002002
Win Source Part Number: 1361464-BK22002002 Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: BK2 Package: Box Product Status: Active Package / Case: Axial Cylinder Mounting Type: Through Hole HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 400 V Impulse Discharge Current (8/20µs): 1000A (1kA) Number of Poles: 1 Fail Short: No

Win Source Part Number: 1361464-BK22002002
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: BK2
Package: Box
Product Status: Active
Package / Case: Axial Cylinder
Mounting Type: Through Hole
HTSUS: 8536.30.8000
Tolerance: ±20%
ECCN: EAR99
Voltage - DC Spark Over (Nom): 400 V
Impulse Discharge Current (8/20µs): 1000A (1kA)
Number of Poles: 1
Fail Short: No

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 13-BK22002002-ND 1361464-BK22002002
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1839308 - RS Components, Ltd.
Specs
Package Type Socket mount
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 3 Electrode - BM 4 CMS Surface Mount - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Surface Mount
Capacitance Range 0.2000 to 0.5000 pF
View Details