Yageo USA Gas Discharge Tube Arresters (GDT) BK22001502-M

Description
Gas Discharge Tube 300V ±20% 2 Pole User Defined
Request a Quote
Description
Gas Discharge Tube 300V ±20% 2 Pole User Defined
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1361468-BK22001502-M is a Gas Discharge Tube Arrester (GDT) designed for circuit protection applications. It features a nominal DC spark-over voltage of 300 V with a tolerance of ±20%. This component is RoHS compliant and halogen-free, ensuring it meets environmental standards. The device exhibits approximately zero leakage current before reaching the clamping voltage and has a low electrode capacitance of ,â§0.8 pF, which contributes to high isolation of ,â 100 MΩ. It is capable of withstanding repeated lightning strikes and operates effectively in a temperature range of -40,ÑÉ to +85,ÑÉ, with a storage temperature of -40,ÑÉ to +125,ÑÉ. This GDT is suitable for various applications, including power supplies, motor spark elimination, relay switching, data line pulse guarding, and protection for high-frequency signal transmitters and receivers. It is packaged in tape and reel format, making it convenient for automated assembly processes. The product is classified under MSL level 1, indicating it is suitable for unlimited floor life.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1361468-BK22001502-M is a Gas Discharge Tube Arrester (GDT) designed for circuit protection applications. It features a nominal DC spark-over voltage of 300 V with a tolerance of ±20%. This component is RoHS compliant and halogen-free, ensuring it meets environmental standards. The device exhibits approximately zero leakage current before reaching the clamping voltage and has a low electrode capacitance of ,â§0.8 pF, which contributes to high isolation of ,â 100 MΩ. It is capable of withstanding repeated lightning strikes and operates effectively in a temperature range of -40,ÑÉ to +85,ÑÉ, with a storage temperature of -40,ÑÉ to +125,ÑÉ. This GDT is suitable for various applications, including power supplies, motor spark elimination, relay switching, data line pulse guarding, and protection for high-frequency signal transmitters and receivers. It is packaged in tape and reel format, making it convenient for automated assembly processes. The product is classified under MSL level 1, indicating it is suitable for unlimited floor life.

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 13-BK22001502-MCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-BK22001502-MCT-ND
Gas Discharge Tube Arresters (GDT) 13-BK22001502-MCT-ND
Gas Discharge Tube 300V ±20% 2 Pole User Defined

Gas Discharge Tube 300V ±20% 2 Pole User Defined

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 13-BK22001502-MTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-BK22001502-MTR-ND
Gas Discharge Tube Arresters (GDT) 13-BK22001502-MTR-ND
Gas Discharge Tube 300V ±20% 2 Pole User Defined

Gas Discharge Tube 300V ±20% 2 Pole User Defined

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 13-BK22001502-MDKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-BK22001502-MDKR-ND
Gas Discharge Tube Arresters (GDT) 13-BK22001502-MDKR-ND
Gas Discharge Tube 300V ±20% 2 Pole User Defined

Gas Discharge Tube 300V ±20% 2 Pole User Defined

Buy Now Datasheet
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1361468-BK22001502-M - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1361468-BK22001502-M
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1361468-BK22001502-M
Win Source Part Number: 1361468-BK22001502-M Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: BK2-M Package: Tape & Reel Product Status: Active Package / Case: Cylinder No Lead Mounting Type: User Defined HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 300 V Number of Poles: 2 Fail Short: No

Win Source Part Number: 1361468-BK22001502-M
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: BK2-M
Package: Tape & Reel
Product Status: Active
Package / Case: Cylinder No Lead
Mounting Type: User Defined
HTSUS: 8536.30.8000
Tolerance: ±20%
ECCN: EAR99
Voltage - DC Spark Over (Nom): 300 V
Number of Poles: 2
Fail Short: No

Buy Now Datasheet
Gas Discharge Rohs Compliant Yageo - 61AK2907 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Rohs Compliant Yageo
61AK2907
Gas Discharge Rohs Compliant Yageo 61AK2907
GAS DISCHARGE ROHS COMPLIANT: YES

GAS DISCHARGE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 13-BK22001502-MCT-ND 13-BK22001502-MTR-ND 1361468-BK22001502-M 61AK2907
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Rohs Compliant Yageo
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031042 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 495-76149-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Radial, Box
Rated Current 2500 amps
View Details
2 suppliers