HUBER+SUHNER AG High-power/low-IM Gas Discharge Tube (GDT) Hybrid Technology 3409

Description
HUBER+SUHNER series 3409 high-power gas discharge tube (GDT) protectors are a new generation of ultimate GDT protectors – suitable to meet the demanding high RF performance and protection requirements of future mobile communications transceivers with DC powering of outdoor equipment. The customer is freed from any RF power and IM performance considerations. Thus the protectors are especially suitable for multicarrier systems. The availability of this kind of GDT protectors concerning frequency range is not limited by the gas discharge tube (as it is the case with standard GDT protectors which are limited to applications below about 3 GHz). In addition, the protection performance is superior to existing standard GDT protectors. Features DC continuity for remote powering RF peak power not limited by gas discharge tube Superior RF performance Excellent low PIM performance Availability for application bands between 380 MHz and 18 GHz (N interface) Safe extinguishing of gas discharge tube under the influence of RF power Up to 99 % reduced residual pulse energy Waterproof IP65 min. Semper self-extinguishing functionality included Gas discharge tube installed (90 V) AISG transmission capability (optional)
Datasheet
Description
HUBER+SUHNER series 3409 high-power gas discharge tube (GDT) protectors are a new generation of ultimate GDT protectors – suitable to meet the demanding high RF performance and protection requirements of future mobile communications transceivers with DC powering of outdoor equipment. The customer is freed from any RF power and IM performance considerations. Thus the protectors are especially suitable for multicarrier systems. The availability of this kind of GDT protectors concerning frequency range is not limited by the gas discharge tube (as it is the case with standard GDT protectors which are limited to applications below about 3 GHz). In addition, the protection performance is superior to existing standard GDT protectors. Features DC continuity for remote powering RF peak power not limited by gas discharge tube Superior RF performance Excellent low PIM performance Availability for application bands between 380 MHz and 18 GHz (N interface) Safe extinguishing of gas discharge tube under the influence of RF power Up to 99 % reduced residual pulse energy Waterproof IP65 min. Semper self-extinguishing functionality included Gas discharge tube installed (90 V) AISG transmission capability (optional)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-power/low-IM Gas Discharge Tube (GDT) Hybrid Technology - 3409 - HUBER+SUHNER AG
Herisau, Switzerland
High-power/low-IM Gas Discharge Tube (GDT) Hybrid Technology
3409
High-power/low-IM Gas Discharge Tube (GDT) Hybrid Technology 3409
HUBER+SUHNER series 3409 high-power gas discharge tube (GDT) protectors are a new generation of ultimate GDT protectors – suitable to meet the demanding high RF performance and protection requirements of future mobile communications transceivers with DC powering of outdoor equipment. The customer is freed from any RF power and IM performance considerations. Thus the protectors are especially suitable for multicarrier systems. The availability of this kind of GDT protectors concerning frequency range is not limited by the gas discharge tube (as it is the case with standard GDT protectors which are limited to applications below about 3 GHz). In addition, the protection performance is superior to existing standard GDT protectors. Features DC continuity for remote powering RF peak power not limited by gas discharge tube Superior RF performance Excellent low PIM performance Availability for application bands between 380 MHz and 18 GHz (N interface) Safe extinguishing of gas discharge tube under the influence of RF power Up to 99 % reduced residual pulse energy Waterproof IP65 min. Semper self-extinguishing functionality included Gas discharge tube installed (90 V) AISG transmission capability (optional)

HUBER+SUHNER series 3409 high-power gas discharge tube (GDT) protectors are a new generation of ultimate GDT protectors – suitable to meet the demanding high RF performance and protection requirements of future mobile communications transceivers with DC powering of outdoor equipment. The customer is freed from any RF power and IM performance considerations. Thus the protectors are especially suitable for multicarrier systems. The availability of this kind of GDT protectors concerning frequency range is not limited by the gas discharge tube (as it is the case with standard GDT protectors which are limited to applications below about 3 GHz). In addition, the protection performance is superior to existing standard GDT protectors.

Features

  • DC continuity for remote powering
  • RF peak power not limited by gas discharge tube
  • Superior RF performance
  • Excellent low PIM performance
  • Availability for application bands between 380 MHz and 18 GHz (N interface)
  • Safe extinguishing of gas discharge tube under the influence of RF power
  • Up to 99 % reduced residual pulse energy
  • Waterproof IP65 min.
  • Semper self-extinguishing functionality included
  • Gas discharge tube installed (90 V)
  • AISG transmission capability (optional)
Buy Now Datasheet

Technical Specifications

  HUBER+SUHNER AG
Product Category Gas Discharge Tubes (GDT)
Product Number 3409
Product Name High-power/low-IM Gas Discharge Tube (GDT) Hybrid Technology
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031042P - RS Components, Ltd.
Specs
Rated Voltage 1100 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2026-35-C2-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
Rated Current 20000 amps
View Details
Y-Series Two Electrode Gas Tube Arrester - Y08Z-1000B - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details