KEMET Electronics Corporation CAPACITOR; TANTALUM;CAP 220UF; TOL+-10%; SMD; VOL-RTG 10V,CUT TAPE B45197A2227K409/BKN

Description
Features: Wide variety of Low ESR values High ripple current capability High volumetric efficiency Excellent solderability Stable temperature and frequency characteristics Low leakage current, low dissipation factor Low self-inductance High resistance to shock and vibration Suitable for use without series resistor (special operating conditions recommended) Lead-free and material content compatible with RoHS Some partnumbers are only available in M (±20%) tolerance; these types have a maximum capacitance drift at +125°C of +20% Applications: Telecommunications (e.g. mobile phones, infrastructure) Data processing (e.g. laptops, mainframes) Measuring and control engineering (e.g. voltage regulators) Automotive electronics (e.g. navigation systems, electronic control units) Medical engineering DC/DC converters
Description
Features: Wide variety of Low ESR values High ripple current capability High volumetric efficiency Excellent solderability Stable temperature and frequency characteristics Low leakage current, low dissipation factor Low self-inductance High resistance to shock and vibration Suitable for use without series resistor (special operating conditions recommended) Lead-free and material content compatible with RoHS Some partnumbers are only available in M (±20%) tolerance; these types have a maximum capacitance drift at +125°C of +20% Applications: Telecommunications (e.g. mobile phones, infrastructure) Data processing (e.g. laptops, mainframes) Measuring and control engineering (e.g. voltage regulators) Automotive electronics (e.g. navigation systems, electronic control units) Medical engineering DC/DC converters

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; TANTALUM;CAP 220UF; TOL+-10%; SMD; VOL-RTG 10V,CUT TAPE - 70096789 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; TANTALUM;CAP 220UF; TOL+-10%; SMD; VOL-RTG 10V,CUT TAPE
70096789
CAPACITOR; TANTALUM;CAP 220UF; TOL+-10%; SMD; VOL-RTG 10V,CUT TAPE 70096789
Features: Wide variety of Low ESR values High ripple current capability High volumetric efficiency Excellent solderability Stable temperature and frequency characteristics Low leakage current, low dissipation factor Low self-inductance High resistance to shock and vibration Suitable for use without series resistor (special operating conditions recommended) Lead-free and material content compatible with RoHS Some partnumbers are only available in M (±20%) tolerance; these types have a maximum capacitance drift at +125°C of +20% Applications: Telecommunications (e.g. mobile phones, infrastructure) Data processing (e.g. laptops, mainframes) Measuring and control engineering (e.g. voltage regulators) Automotive electronics (e.g. navigation systems, electronic control units) Medical engineering DC/DC converters

Features:

  • Wide variety of Low ESR values
  • High ripple current capability
  • High volumetric efficiency
  • Excellent solderability
  • Stable temperature and frequency characteristics
  • Low leakage current, low dissipation factor
  • Low self-inductance
  • High resistance to shock and vibration
  • Suitable for use without series resistor (special operating conditions recommended)
  • Lead-free and material content compatible with RoHS
  • Some partnumbers are only available in M (±20%) tolerance; these types have a maximum capacitance drift at +125°C of +20%
    Applications:
  • Telecommunications (e.g. mobile phones, infrastructure)
  • Data processing (e.g. laptops, mainframes)
  • Measuring and control engineering (e.g. voltage regulators)
  • Automotive electronics (e.g. navigation systems, electronic control units)
  • Medical engineering
  • DC/DC converters
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70096789
Product Name CAPACITOR; TANTALUM;CAP 220UF; TOL+-10%; SMD; VOL-RTG 10V,CUT TAPE
Configuration / Form Factor Chip Capacitor
Applications General Purpose
RoHS Compliant Yes
Electrolytic Capacitors Tantalum
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Tantalum Capacitors - 1814555 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TDC104K035NSE-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers