Win Source Part Number: 1315927-B-01-RTS
Category: Filters>Ferrite Beads and Chips
Series: B-01
Package: Tape & Reel (TR)
Current Rating (Max): 5A
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 2 Ohms @ 1 MHz
Mounting Type: Through Hole
Package / Case: Axial, Kinked Radial Bend
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.134" Dia x 0.295" L (3.40mm x 7.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Base Product Number: B-01-R
2 Ohms @ 1MHz 1 Signal Line Ferrite Bead Axial, Kinked Radial Bend 5A
FERRITE BEAD 2 OHM AXIAL 1LN
FERRITE BEAD 2 OHM AXIAL 1LN Product overview: B-01-RTS from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-B-01-RTS can be used for catalog matching and distributor lookup.
FERRITE BEAD, 5A, RADIAL ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 1315927-B-01-RTS | 399-B-01-RTSTR-ND | 841-B-01-RTS | 68AH8948 |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | 2 OHM Inductor and Choke | Ferrite Bead, 5A, Radial Rohs Compliant Kemet |
| Core Material | Ferrite | |||
| Rated DC Current | 5000 milliamps | 5000 milliamps | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | |
| Impedance | 2 ohms | 2 ohms | ||
| Packing Method | Tape Reel | Tape & Reel (TR) |