Coilcraft, Inc. Hard To Find - 0603HP-R18XGLW 0603HP-R18XGLW

Description
Manufacturer: Coilcraft Win Source Part Number: 1120737-0603HP-R18XG LW Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Win Source Part Number: 1120737-0603HP-R18XG LW Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 0603HP-R18XGLW
1120737-0603HP-R18XGLW
Hard To Find - 0603HP-R18XGLW 1120737-0603HP-R18XGLW
Manufacturer: Coilcraft Win Source Part Number: 1120737-0603HP-R18XG LW Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Coilcraft
Win Source Part Number: 1120737-0603HP-R18XGLW
Manufacturer Homepage: www.coilcraft.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now
0.18uH 100MHz 0.31A Inductor and Choke - 71-0603HP-R18XGLW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.18uH 100MHz 0.31A Inductor and Choke
71-0603HP-R18XGLW
0.18uH 100MHz 0.31A Inductor and Choke 71-0603HP-R18XGLW
Inductor RF Chip Unshielded Wirewound 0.18uH 2% 100MHz 48Q-Factor Ceramic 0.31A 1.5Ohm DCR 0603 T/R Product overview: 0603HP-R18XGLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18uH, 100MHz, 0.31A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.18uH, 100MHz, 0.31A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603HP-R18XGLW can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.18uH 2% 100MHz 48Q-Factor Ceramic 0.31A 1.5Ohm DCR 0603 T/R Product overview: 0603HP-R18XGLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18uH, 100MHz, 0.31A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.18uH, 100MHz, 0.31A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603HP-R18XGLW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1120737-0603HP-R18XGLW 71-0603HP-R18XGLW
Product Name Hard To Find - 0603HP-R18XGLW 0.18uH 100MHz 0.31A Inductor and Choke
Core Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 65.04 to ? microH
Rated DC Current 6800 milliamps
View Details
2 suppliers
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Common Mode Chokes - 486-5745-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0.0039uH 250MHz 1.7A Inductor and Choke - 71-0402HP-3N9XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers