261 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | AT1206CRD07261KL-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 0.2500 +/- % |