Yageo USA Chip Resistor - Surface Mount AT1206BRD071KL

Description
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AT1206BRD071KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT1206BRD071KLTR-ND
Chip Resistor - Surface Mount 13-AT1206BRD071KLTR-ND
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AT1206BRD071KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT1206BRD071KLCT-ND
Chip Resistor - Surface Mount 13-AT1206BRD071KLCT-ND
RES SMD 1K OHM 0.1% 1/4W 1206

RES SMD 1K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AT1206BRD071KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT1206BRD071KLDKR-ND
Chip Resistor - Surface Mount 13-AT1206BRD071KLDKR-ND
RES SMD 1K OHM 0.1% 1/4W 1206

RES SMD 1K OHM 0.1% 1/4W 1206

Buy Now Datasheet
RES SMD 1K OHM 0.1% 1/4W 1206 - 898-AT1206BRD071KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 1K OHM 0.1% 1/4W 1206
898-AT1206BRD071KL
RES SMD 1K OHM 0.1% 1/4W 1206 898-AT1206BRD071KL
RES SMD 1K OHM 0.1% 1/4W 1206

RES SMD 1K OHM 0.1% 1/4W 1206

Supplier's Site
Res, 1K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK5851 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK5851
Res, 1K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK5851
RES, 1K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK1700 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK1700
Res, 1K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK1700
RES, 1K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-AT1206BRD071KLTR-ND 898-AT1206BRD071KL 59AK5851
Product Name Chip Resistor - Surface Mount RES SMD 1K OHM 0.1% 1/4W 1206 Res, 1K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2567475P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 560000 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details