80.6 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES SMD 80.6KOHM 0.25% 1/8W 0805
RES SMD 80.6KOHM 0.25% 1/8W 0805
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | AT0805CRD0780K6L-ND | AT0805CRD0780K6L | AT0805CRD0780K6L |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % | 0.2500 +/- % |