Yageo USA Chip Resistor - Surface Mount AT0603FRE07100KL

Description
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG2120TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2120TR-ND
Chip Resistor - Surface Mount YAG2120TR-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2120CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2120CT-ND
Chip Resistor - Surface Mount YAG2120CT-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2120DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2120DKR-ND
Chip Resistor - Surface Mount YAG2120DKR-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 100K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 47AK3550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
47AK3550
Res, 100K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 47AK3550
RES, 100K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 100K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 100K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK0949 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK0949
Res, 100K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK0949
RES, 100K, 1%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 1%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK0948 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK0948
Res, 100K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK0948
RES, 100K, 1%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 1%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YAG2120TR-ND 47AK3550 49AK0949
Product Name Chip Resistor - Surface Mount Res, 100K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 100K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD683GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details