Yageo USA Chip Resistor - Surface Mount AT0603DRD07105KL

Description
105 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
105 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AT0603DRD07105KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AT0603DRD07105KL-ND
Chip Resistor - Surface Mount AT0603DRD07105KL-ND
105 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

105 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - AT0603DRD07105KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AT0603DRD07105KL
Chip Resistor - Surface Mount AT0603DRD07105KL
RES SMD 105K OHM 0.5% 1/10W 0603

RES SMD 105K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AT0603DRD07105KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AT0603DRD07105KL
Resistors - Chip Resistor - Surface Mount AT0603DRD07105KL
RES SMD 105K OHM 0.5% 1/10W 0603

RES SMD 105K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Chip Resistors Resistors
Product Number AT0603DRD07105KL-ND AT0603DRD07105KL AT0603DRD07105KL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details