Yageo USA Automotive SMD 4.7uF 50V Capacitor AS1210KKX7R9BB475

Description
Cap Ceramic 4.7uF 50V X7R 10% Pad SMD 1210 Soft Termination 125°C Automotive Product overview: AS1210KKX7R9BB475 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AS1210KKX7R9BB475 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 4.7uF 50V X7R 10% Pad SMD 1210 Soft Termination 125°C Automotive Product overview: AS1210KKX7R9BB475 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AS1210KKX7R9BB475 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 4.7uF 50V Capacitor
60-AS1210KKX7R9BB475
Automotive SMD 4.7uF 50V Capacitor 60-AS1210KKX7R9BB475
Cap Ceramic 4.7uF 50V X7R 10% Pad SMD 1210 Soft Termination 125°C Automotive Product overview: AS1210KKX7R9BB475 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AS1210KKX7R9BB475 can be used for catalog matching and distributor lookup.

Cap Ceramic 4.7uF 50V X7R 10% Pad SMD 1210 Soft Termination 125°C Automotive Product overview: AS1210KKX7R9BB475 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AS1210KKX7R9BB475 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330201-AS1210KKX7R9BB475 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330201-AS1210KKX7R9BB475
Capacitors - Ceramic Capacitors 1330201-AS1210KKX7R9BB475
Manufacturer: Yageo Win Source Part Number: 1330201-AS1210KKX7R9 BB475 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: Automotive, Boardflex Sensitive Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.110" (2.80mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-4586-1,311-4586- 2,311-4586-6 RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1330201-AS1210KKX7R9BB475
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Soft Termination
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: Automotive, Boardflex Sensitive
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.110" (2.80mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-4586-1,311-4586-2,311-4586-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 311-4586-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4586-6-ND
Ceramic Capacitors 311-4586-6-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4586-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4586-2-ND
Ceramic Capacitors 311-4586-2-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4586-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4586-1-ND
Ceramic Capacitors 311-4586-1-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors AS1210KKX7R9BB475
CAP CER 4.7UF 50V X7R 1210

CAP CER 4.7UF 50V X7R 1210

Supplier's Site
Cap, 4.7Uf, 50V, Mlcc, 1210 Rohs Compliant Yageo - 26AK1560 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Mlcc, 1210 Rohs Compliant Yageo
26AK1560
Cap, 4.7Uf, 50V, Mlcc, 1210 Rohs Compliant Yageo 26AK1560
CAP, 4.7UF, 50V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 4.7UF, 50V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 4.7Uf, 50V, Mlcc, 1210 Rohs Compliant Yageo - 50AJ0706 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 50V, Mlcc, 1210 Rohs Compliant Yageo
50AJ0706
Cap, Aec-Q200, 4.7Uf, 50V, Mlcc, 1210 Rohs Compliant Yageo 50AJ0706
CAP, AEC-Q200, 4.7UF, 50V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4.7UF, 50V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - AS1210KKX7R9BB475 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AS1210KKX7R9BB475
Ceramic Capacitors AS1210KKX7R9BB475
CAP CER 4.7UF 50V X7R 1210

CAP CER 4.7UF 50V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-AS1210KKX7R9BB475 1330201-AS1210KKX7R9BB475 311-4586-6-ND 311-4586-2-ND AS1210KKX7R9BB475 26AK1560 AS1210KKX7R9BB475
Product Name Automotive SMD 4.7uF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 4.7Uf, 50V, Mlcc, 1210 Rohs Compliant Yageo Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF151K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Polymer - 157XMPL6R3MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers