Yageo USA Chip Resistors AR0805FR-079M76L

Description
Chip Resistors Overview
Request a Quote Datasheet
Description
Chip Resistors Overview
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistors - AR0805FR-079M76L - Yageo USA
Milpitas, CA, United States
Chip Resistors
AR0805FR-079M76L
Chip Resistors AR0805FR-079M76L
Chip Resistors Overview

Chip Resistors Overview

Supplier's Site
Chip Resistor - Surface Mount - AR0805FR-079M76L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AR0805FR-079M76L-ND
Chip Resistor - Surface Mount AR0805FR-079M76L-ND
9.76 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

9.76 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - AR0805FR-079M76L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AR0805FR-079M76L
Chip Resistor - Surface Mount AR0805FR-079M76L
RES SMD 9.76M OHM 1% 1/8W 0805

RES SMD 9.76M OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number AR0805FR-079M76L AR0805FR-079M76L-ND AR0805FR-079M76L
Product Name Chip Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Resistance Range 9.76E6 ohms 9.76E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD475GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers