Yageo USA R w/Ni/Au Terminations Chip Resistors AR0805FR-07866RL

Description
New Ni/Au terminations provide special application for hybrid board gluing Competitive with AgPd terminations Special use in high temperature environment Higher component and equipment reliability Applications Power supply in small equipments Digital multi-meters Telecommunications Computers Automotive industry
Request a Quote Datasheet
Description
New Ni/Au terminations provide special application for hybrid board gluing Competitive with AgPd terminations Special use in high temperature environment Higher component and equipment reliability Applications Power supply in small equipments Digital multi-meters Telecommunications Computers Automotive industry
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
R w/Ni/Au Terminations Chip Resistors - AR0805FR-07866RL - Yageo USA
Milpitas, CA, United States
R w/Ni/Au Terminations Chip Resistors
AR0805FR-07866RL
R w/Ni/Au Terminations Chip Resistors AR0805FR-07866RL
New Ni/Au terminations provide special application for hybrid board gluing Competitive with AgPd terminations Special use in high temperature environment Higher component and equipment reliability Applications Power supply in small equipments Digital multi-meters Telecommunications Computers Automotive industry

New Ni/Au terminations provide special application for hybrid board gluing
Competitive with AgPd terminations
Special use in high temperature environment
Higher component and equipment reliability
Applications
Power supply in small equipments
Digital multi-meters
Telecommunications
Computers
Automotive industry

Supplier's Site
Chip Resistor - Surface Mount - AR0805FR-07866RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AR0805FR-07866RL-ND
Chip Resistor - Surface Mount AR0805FR-07866RL-ND
866 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

866 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number AR0805FR-07866RL AR0805FR-07866RL-ND
Product Name R w/Ni/Au Terminations Chip Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Resistance Range 866 ohms 866 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9310 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details