Yageo USA Chip Resistors AR0805FR-07374RL

Description
Chip Resistors Overview
Request a Quote Datasheet
Description
Chip Resistors Overview
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistors - AR0805FR-07374RL - Yageo USA
Milpitas, CA, United States
Chip Resistors
AR0805FR-07374RL
Chip Resistors AR0805FR-07374RL
Chip Resistors Overview

Chip Resistors Overview

Supplier's Site
Chip Resistor - Surface Mount - AR0805FR-07374RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AR0805FR-07374RL-ND
Chip Resistor - Surface Mount AR0805FR-07374RL-ND
374 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

374 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number AR0805FR-07374RL AR0805FR-07374RL-ND
Product Name Chip Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Resistance Range 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details